Vishay Intertechnology, Inc. RES 2.2M OHM 1/2W 1% AXIAL CMF552M2000FKEB70

Description
RES 2.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/2W 1% AXIAL - CMF552M2000FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 1% AXIAL
CMF552M2000FKEB70
RES 2.2M OHM 1/2W 1% AXIAL CMF552M2000FKEB70
RES 2.2Mohm 1/2W 1% AXIAL

RES 2.2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2000FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000FKEB70-ND
Through Hole Resistors CMF552M2000FKEB70-ND
2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.2M 1% T-1 Eb E3 Vishay - 68P3307 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.2M 1% T-1 Eb E3 Vishay
68P3307
Cmf-55-70 2.2M 1% T-1 Eb E3 Vishay 68P3307
CMF-55-70 2.2M 1% T-1 EB e3

CMF-55-70 2.2M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2000FKEB70 CMF552M2000FKEB70-ND 68P3307
Product Name RES 2.2M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.2M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details