Vishay Intertechnology, Inc. RES 2.43M OHM 1% 50PPM 1/2W CMF552M4300FHEB

Description
RES 2.43Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 2.43Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43M OHM 1% 50PPM 1/2W - CMF552M4300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43M OHM 1% 50PPM 1/2W
CMF552M4300FHEB
RES 2.43M OHM 1% 50PPM 1/2W CMF552M4300FHEB
RES 2.43Mohm 1% 50PPM 1/2W

RES 2.43Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF2.43MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.43MHFTR-ND
Through Hole Resistors CMF2.43MHFTR-ND
2.43 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.43M 1% T-2 Eb E3 Vishay - 68P3402 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.43M 1% T-2 Eb E3 Vishay
68P3402
Cmf-55 2.43M 1% T-2 Eb E3 Vishay 68P3402
CMF-55 2.43M 1% T-2 EB e3

CMF-55 2.43M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4300FHEB CMF2.43MHFTR-ND 68P3402
Product Name RES 2.43M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 2.43M 1% T-2 Eb E3 Vishay
Resistance Range 2.43E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details