Vishay Intertechnology, Inc. Through Hole Resistors CMF552M2600FEBF

Description
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M2600FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2600FEBF-ND
Through Hole Resistors CMF552M2600FEBF-ND
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.26M OHM 1/2W 1% AXIAL - CMF552M2600FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26M OHM 1/2W 1% AXIAL
CMF552M2600FEBF
RES 2.26M OHM 1/2W 1% AXIAL CMF552M2600FEBF
RES 2.26Mohm 1/2W 1% AXIAL

RES 2.26Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.26Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.26Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C0378
Resistor,metal Film,2.26Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C0378
Resistor,Metal Film,2.26MOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.26MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site
Through Hole Resistors - CMF552M2600FEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF552M2600FEBF
Through Hole Resistors CMF552M2600FEBF
RES 2.26M OHM 1/2W 1% AXIAL

RES 2.26M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CMF552M2600FEBF-ND CMF552M2600FEBF 41C0378 CMF552M2600FEBF
Product Name Through Hole Resistors RES 2.26M OHM 1/2W 1% AXIAL Resistor,metal Film,2.26Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details