Vishay Intertechnology, Inc. RES 2.7M OHM 1/2W 5% AXIAL CMF552M7000JNBF

Description
RES 2.7Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1/2W 5% AXIAL - CMF552M7000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/2W 5% AXIAL
CMF552M7000JNBF
RES 2.7M OHM 1/2W 5% AXIAL CMF552M7000JNBF
RES 2.7Mohm 1/2W 5% AXIAL

RES 2.7Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M7000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7000JNBF-ND
Through Hole Resistors CMF552M7000JNBF-ND
2.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,27Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 41C0516 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
41C0516
Resistor,metal Film,27Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 41C0516
Resistor,Metal Film,27MOhms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,27MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M7000JNBF CMF552M7000JNBF-ND 41C0516
Product Name RES 2.7M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,27Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers