Vishay Intertechnology, Inc. Through Hole Resistors CMF552M8000FHEB

Description
2.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2.80MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.80MHFTR-ND
Through Hole Resistors CMF2.80MHFTR-ND
2.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.80M OHM 1% 50PPM 1/2W - CMF552M8000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80M OHM 1% 50PPM 1/2W
CMF552M8000FHEB
RES 2.80M OHM 1% 50PPM 1/2W CMF552M8000FHEB
RES 2.80Mohm 1% 50PPM 1/2W

RES 2.80Mohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 2.8M 1% T-2 Eb E3 Vishay - 68P3522 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.8M 1% T-2 Eb E3 Vishay
68P3522
Cmf-55 2.8M 1% T-2 Eb E3 Vishay 68P3522
CMF-55 2.8M 1% T-2 EB e3

CMF-55 2.8M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2.80MHFTR-ND CMF552M8000FHEB 68P3522
Product Name Through Hole Resistors RES 2.80M OHM 1% 50PPM 1/2W Cmf-55 2.8M 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details