Vishay Precision Group Metal Film Resistors - CMF552M4000FHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552M4000FHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M4000FHR7
Metal Film Resistors - CMF552M4000FHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 2.4 Mohm, +/1 Percent, 50 Ppm Vishay - 41C0411 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.4 Mohm, +/1 Percent, 50 Ppm Vishay
41C0411
Cmf55, 2.4 Mohm, +/1 Percent, 50 Ppm Vishay 41C0411
CMF55, 2.4 MOhm, +/- 1 Percent, 50 ppm

CMF55, 2.4 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552M4000FHR7 41C0411
Product Name Metal Film Resistors - Cmf55, 2.4 Mohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers