Vishay Intertechnology, Inc. RES 2.7M OHM 1/2W 2% AXIAL CMF552M7000GKEK

Description
RES 2.7Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1/2W 2% AXIAL - CMF552M7000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/2W 2% AXIAL
CMF552M7000GKEK
RES 2.7M OHM 1/2W 2% AXIAL CMF552M7000GKEK
RES 2.7Mohm 1/2W 2% AXIAL

RES 2.7Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M7000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7000GKEK-ND
Through Hole Resistors CMF552M7000GKEK-ND
2.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.7M 2% T-1 Ek E3 Vishay - 68P3489 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.7M 2% T-1 Ek E3 Vishay
68P3489
Cmf-55 2.7M 2% T-1 Ek E3 Vishay 68P3489
CMF-55 2.7M 2% T-1 EK e3

CMF-55 2.7M 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M7000GKEK CMF552M7000GKEK-ND 68P3489
Product Name RES 2.7M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 2.7M 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details