2.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
RES 2.49M OHM 1/2W .1% AXIAL
CMF-55 2.49M .1% T-9 EK e3
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF552M4900BEEK-ND | CMF552M4900BEEK | CMF552M4900BEEK | 68P3410 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Through Hole Resistors | Cmf-55 2.49M .1% T-9 Ek E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |