Vishay Intertechnology, Inc. RES 2.41M OHM 1/2W 1% AXIAL CMF552M4100FKR6

Description
RES 2.41Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.41Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.41M OHM 1/2W 1% AXIAL - CMF552M4100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.41M OHM 1/2W 1% AXIAL
CMF552M4100FKR6
RES 2.41M OHM 1/2W 1% AXIAL CMF552M4100FKR6
RES 2.41Mohm 1/2W 1% AXIAL

RES 2.41Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M4100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4100FKR6-ND
Through Hole Resistors CMF552M4100FKR6-ND
2.41 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.41 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.41 Mohm, +/1 Percent, 100 Ppm Vishay - 41C0420 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.41 Mohm, +/1 Percent, 100 Ppm Vishay
41C0420
Cmf55, 2.41 Mohm, +/1 Percent, 100 Ppm Vishay 41C0420
CMF55, 2.41 MOhm, +/- 1 Percent, 100 ppm

CMF55, 2.41 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4100FKR6 CMF552M4100FKR6-ND 41C0420
Product Name RES 2.41M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 2.41 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.41E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details