Vishay Intertechnology, Inc. Through Hole Resistors CMF552M8700FHBF

Description
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M8700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M8700FHBF-ND
Through Hole Resistors CMF552M8700FHBF-ND
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.87M OHM 1/2W 1% AXIAL - CMF552M8700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87M OHM 1/2W 1% AXIAL
CMF552M8700FHBF
RES 2.87M OHM 1/2W 1% AXIAL CMF552M8700FHBF
RES 2.87Mohm 1/2W 1% AXIAL

RES 2.87Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.87M 1% T-2 B14 Vishay - 68P3536 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.87M 1% T-2 B14 Vishay
68P3536
Cmf-55 2.87M 1% T-2 B14 Vishay 68P3536
CMF-55 2.87M 1% T-2 B14

CMF-55 2.87M 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M8700FHBF-ND CMF552M8700FHBF 68P3536
Product Name Through Hole Resistors RES 2.87M OHM 1/2W 1% AXIAL Cmf-55 2.87M 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details