Vishay Intertechnology, Inc. RES 2.87M OHM 1% 50PPM 1/2W CMF552M8700FHEB

Description
RES 2.87Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 2.87Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87M OHM 1% 50PPM 1/2W - CMF552M8700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87M OHM 1% 50PPM 1/2W
CMF552M8700FHEB
RES 2.87M OHM 1% 50PPM 1/2W CMF552M8700FHEB
RES 2.87Mohm 1% 50PPM 1/2W

RES 2.87Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF2.87MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.87MHFTR-ND
Through Hole Resistors CMF2.87MHFTR-ND
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.87MHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.87MHFCT-ND
Through Hole Resistors CMF2.87MHFCT-ND
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.87M 1% T-2 Eb E3 Vishay - 68P3537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.87M 1% T-2 Eb E3 Vishay
68P3537
Cmf-55 2.87M 1% T-2 Eb E3 Vishay 68P3537
CMF-55 2.87M 1% T-2 EB e3

CMF-55 2.87M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M8700FHEB CMF2.87MHFTR-ND 68P3537
Product Name RES 2.87M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 2.87M 1% T-2 Eb E3 Vishay
Resistance Range 2.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details