Vishay Intertechnology, Inc. RES 2.4M OHM 1/2W 5% AXIAL CMF552M4000JNEA

Description
RES 2.4Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.4Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1/2W 5% AXIAL - CMF552M4000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/2W 5% AXIAL
CMF552M4000JNEA
RES 2.4M OHM 1/2W 5% AXIAL CMF552M4000JNEA
RES 2.4Mohm 1/2W 5% AXIAL

RES 2.4Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M4000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4000JNEA-ND
Through Hole Resistors CMF552M4000JNEA-ND
2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.4M 5% T-00 Ea E3 Vishay - 68P3388 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.4M 5% T-00 Ea E3 Vishay
68P3388
Cmf-55 2.4M 5% T-00 Ea E3 Vishay 68P3388
CMF-55 2.4M 5% T-00 EA e3

CMF-55 2.4M 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4000JNEA CMF552M4000JNEA-ND 68P3388
Product Name RES 2.4M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2.4M 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.40E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details