Vishay Intertechnology, Inc. RES 2.49M OHM 1/2W .1% AXIAL CMF552M4900BHBF

Description
RES 2.49Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1/2W .1% AXIAL - CMF552M4900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/2W .1% AXIAL
CMF552M4900BHBF
RES 2.49M OHM 1/2W .1% AXIAL CMF552M4900BHBF
RES 2.49Mohm 1/2W .1% AXIAL

RES 2.49Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M4900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4900BHBF-ND
Through Hole Resistors CMF552M4900BHBF-ND
2.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0437 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0437
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0437
Resistor,Metal Film,2.49MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.49MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4900BHBF CMF552M4900BHBF-ND 41C0437
Product Name RES 2.49M OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details