Vishay Intertechnology, Inc. RES 2.5M OHM 1/2W 0.25% AXIAL CMF552M5000CHEA

Description
RES 2.5Mohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1/2W 0.25% AXIAL - CMF552M5000CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 0.25% AXIAL
CMF552M5000CHEA
RES 2.5M OHM 1/2W 0.25% AXIAL CMF552M5000CHEA
RES 2.5Mohm 1/2W 0.25% AXIAL

RES 2.5Mohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M5000CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000CHEA-ND
Through Hole Resistors CMF552M5000CHEA-ND
2.5 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.5M .25% T-2 Ea E3 Vishay - 68P3440 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.5M .25% T-2 Ea E3 Vishay
68P3440
Cmf-55 2.5M .25% T-2 Ea E3 Vishay 68P3440
CMF-55 2.5M .25% T-2 EA e3

CMF-55 2.5M .25% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000CHEA CMF552M5000CHEA-ND 68P3440
Product Name RES 2.5M OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 2.5M .25% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details