Vishay Intertechnology, Inc. RES 2.2M OHM 1/2W 0.1% AXIAL CMF552M2000BHR6

Description
RES 2.2Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/2W 0.1% AXIAL - CMF552M2000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/2W 0.1% AXIAL
CMF552M2000BHR6
RES 2.2M OHM 1/2W 0.1% AXIAL CMF552M2000BHR6
RES 2.2Mohm 1/2W 0.1% AXIAL

RES 2.2Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2000BHR6-ND
Through Hole Resistors CMF552M2000BHR6-ND
2.2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.2 Mohm, +/0.1 Percent, 50 Ppm Vishay - 41C0341 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.2 Mohm, +/0.1 Percent, 50 Ppm Vishay
41C0341
Cmf55, 2.2 Mohm, +/0.1 Percent, 50 Ppm Vishay 41C0341
CMF55, 2.2 MOhm, +/- 0.1 Percent, 50 ppm

CMF55, 2.2 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2000BHR6 CMF552M2000BHR6-ND 41C0341
Product Name RES 2.2M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 2.2 Mohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details