Vishay Intertechnology, Inc. Through Hole Resistors CMF552M1500FKR6

Description
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M1500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M1500FKR6-ND
Through Hole Resistors CMF552M1500FKR6-ND
2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M1500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M1500FKR6
Metal Film Resistors - CMF552M1500FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,21.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0338 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0338
Resistor,metal Film,21.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0338
Resistor,Metal Film,21.5MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,21.5MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M1500FKR6-ND CMF552M1500FKR6 41C0338
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,21.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details