Vishay Intertechnology, Inc. RES 2.26M OHM 1/2W 1% AXIAL CMF552M2600FEEK

Description
RES 2.26Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26M OHM 1/2W 1% AXIAL - CMF552M2600FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26M OHM 1/2W 1% AXIAL
CMF552M2600FEEK
RES 2.26M OHM 1/2W 1% AXIAL CMF552M2600FEEK
RES 2.26Mohm 1/2W 1% AXIAL

RES 2.26Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2600FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2600FEEK-ND
Through Hole Resistors CMF552M2600FEEK-ND
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF552M2600FEEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF552M2600FEEK
Through Hole Resistors CMF552M2600FEEK
RES 2.26M OHM 1/2W 1% AXIAL

RES 2.26M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF552M2600FEEK CMF552M2600FEEK-ND CMF552M2600FEEK
Product Name RES 2.26M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.26E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers