Vishay Intertechnology, Inc. RES 2.21M OHM 1/2W 1% AXIAL CMF552M2100FHEB

Description
RES 2.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21M OHM 1/2W 1% AXIAL - CMF552M2100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 1/2W 1% AXIAL
CMF552M2100FHEB
RES 2.21M OHM 1/2W 1% AXIAL CMF552M2100FHEB
RES 2.21Mohm 1/2W 1% AXIAL

RES 2.21Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.21MHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.21MHFCT-ND
Through Hole Resistors CMF2.21MHFCT-ND
2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.21MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.21MHFTR-ND
Through Hole Resistors CMF2.21MHFTR-ND
2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 2.21 Mohm, 500 Mw, 1%; Resistance Vishay - 83R8129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.21 Mohm, 500 Mw, 1%; Resistance Vishay
83R8129
Resistor, Metal Film, 2.21 Mohm, 500 Mw, 1%; Resistance Vishay 83R8129
RESISTOR, METAL FILM, 2.21 MOHM, 500 MW, 1%; Resistance:2.21Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.21 MOHM, 500 MW, 1%; Resistance:2.21Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2.21 Mohm, 500 Mw, 1%; Resistance Vishay - 68P3344 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21 Mohm, 500 Mw, 1%; Resistance Vishay
68P3344
Metal Film Resistor, 2.21 Mohm, 500 Mw, 1%; Resistance Vishay 68P3344
METAL FILM RESISTOR, 2.21 MOHM, 500 MW, 1%; Resistance:2.21Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21 MOHM, 500 MW, 1%; Resistance:2.21Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2100FHEB CMF2.21MHFCT-ND 83R8129
Product Name RES 2.21M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 2.21 Mohm, 500 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2.21E6 ohms 2.21E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details