Vishay Intertechnology, Inc. Through Hole Resistors CMF552M3000FHEK

Description
2.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M3000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M3000FHEK-ND
Through Hole Resistors CMF552M3000FHEK-ND
2.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.3M OHM 1/2W 1% AXIAL - CMF552M3000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.3M OHM 1/2W 1% AXIAL
CMF552M3000FHEK
RES 2.3M OHM 1/2W 1% AXIAL CMF552M3000FHEK
RES 2.3Mohm 1/2W 1% AXIAL

RES 2.3Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.3M 1% T-2 Ek E3 Vishay - 68P3367 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.3M 1% T-2 Ek E3 Vishay
68P3367
Cmf-55 2.3M 1% T-2 Ek E3 Vishay 68P3367
CMF-55 2.3M 1% T-2 EK e3

CMF-55 2.3M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M3000FHEK-ND CMF552M3000FHEK 68P3367
Product Name Through Hole Resistors RES 2.3M OHM 1/2W 1% AXIAL Cmf-55 2.3M 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details