Vishay Intertechnology, Inc. Through Hole Resistors CMF552M6100FKEK70

Description
2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M6100FKEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M6100FKEK70-ND
Through Hole Resistors CMF552M6100FKEK70-ND
2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.61M OHM 1/2W 1% AXIAL - CMF552M6100FKEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1/2W 1% AXIAL
CMF552M6100FKEK70
RES 2.61M OHM 1/2W 1% AXIAL CMF552M6100FKEK70
RES 2.61Mohm 1/2W 1% AXIAL

RES 2.61Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 2.61M 1% T-1 Ek E3 Vishay - 68P3460 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.61M 1% T-1 Ek E3 Vishay
68P3460
Cmf-55-70 2.61M 1% T-1 Ek E3 Vishay 68P3460
CMF-55-70 2.61M 1% T-1 EK e3

CMF-55-70 2.61M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6100FKEK70-ND CMF552M6100FKEK70 68P3460
Product Name Through Hole Resistors RES 2.61M OHM 1/2W 1% AXIAL Cmf-55-70 2.61M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details