Vishay Intertechnology, Inc. RES 2.32M OHM 1/2W 1% AXIAL CMF552M3200FKEB

Description
RES 2.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32M OHM 1/2W 1% AXIAL - CMF552M3200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32M OHM 1/2W 1% AXIAL
CMF552M3200FKEB
RES 2.32M OHM 1/2W 1% AXIAL CMF552M3200FKEB
RES 2.32Mohm 1/2W 1% AXIAL

RES 2.32Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M3200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M3200FKEB-ND
Through Hole Resistors CMF552M3200FKEB-ND
2.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.32M 1% T-1 Eb E3 Vishay - 68P3371 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.32M 1% T-1 Eb E3 Vishay
68P3371
Cmf-55 2.32M 1% T-1 Eb E3 Vishay 68P3371
CMF-55 2.32M 1% T-1 EB e3

CMF-55 2.32M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M3200FKEB CMF552M3200FKEB-ND 68P3371
Product Name RES 2.32M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.32M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details