Vishay Intertechnology, Inc. Metal Film Resistors - CMF552M5000BHR6

Description
Metal Film Resistors - Through Hole 1/4watt 2.5Mohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2.5Mohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552M5000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M5000BHR6
Metal Film Resistors - CMF552M5000BHR6
Metal Film Resistors - Through Hole 1/4watt 2.5Mohms .1%

Metal Film Resistors - Through Hole 1/4watt 2.5Mohms .1%

Supplier's Site
Through Hole Resistors - CMF552M5000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000BHR6-ND
Through Hole Resistors CMF552M5000BHR6-ND
2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.5 Mohm, +/0.1 Percent, 50 Ppm Vishay - 41C0461 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.5 Mohm, +/0.1 Percent, 50 Ppm Vishay
41C0461
Cmf55, 2.5 Mohm, +/0.1 Percent, 50 Ppm Vishay 41C0461
CMF55, 2.5 MOhm, +/- 0.1 Percent, 50 ppm

CMF55, 2.5 MOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000BHR6 CMF552M5000BHR6-ND 41C0461
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 2.5 Mohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details