Vishay Intertechnology, Inc. RES 2.61M OHM 1/2W 1% AXIAL CMF552M6100FKRE

Description
RES 2.61Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61M OHM 1/2W 1% AXIAL - CMF552M6100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1/2W 1% AXIAL
CMF552M6100FKRE
RES 2.61M OHM 1/2W 1% AXIAL CMF552M6100FKRE
RES 2.61Mohm 1/2W 1% AXIAL

RES 2.61Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M6100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M6100FKRE-ND
Through Hole Resistors CMF552M6100FKRE-ND
2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.61M 1% T-1 R36 Vishay - 68P3461 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.61M 1% T-1 R36 Vishay
68P3461
Cmf-55 2.61M 1% T-1 R36 Vishay 68P3461
CMF-55 2.61M 1% T-1 R36

CMF-55 2.61M 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6100FKRE CMF552M6100FKRE-ND 68P3461
Product Name RES 2.61M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.61M 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details