Vishay Intertechnology, Inc. Through Hole Resistors CMF552M6700GNEB

Description
2.67 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M6700GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M6700GNEB-ND
Through Hole Resistors CMF552M6700GNEB-ND
2.67 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.67M OHM 1/2W 2% AXIAL - CMF552M6700GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/2W 2% AXIAL
CMF552M6700GNEB
RES 2.67M OHM 1/2W 2% AXIAL CMF552M6700GNEB
RES 2.67Mohm 1/2W 2% AXIAL

RES 2.67Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 2.67M 2% T-00 Eb E3 Vishay - 68P3478 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.67M 2% T-00 Eb E3 Vishay
68P3478
Cmf-55 2.67M 2% T-00 Eb E3 Vishay 68P3478
CMF-55 2.67M 2% T-00 EB e3

CMF-55 2.67M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6700GNEB-ND CMF552M6700GNEB 68P3478
Product Name Through Hole Resistors RES 2.67M OHM 1/2W 2% AXIAL Cmf-55 2.67M 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details