Vishay Intertechnology, Inc. RES 2.05M OHM 1/2W 1% AXIAL CMF552M0500FKEK

Description
RES 2.05Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05M OHM 1/2W 1% AXIAL - CMF552M0500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/2W 1% AXIAL
CMF552M0500FKEK
RES 2.05M OHM 1/2W 1% AXIAL CMF552M0500FKEK
RES 2.05Mohm 1/2W 1% AXIAL

RES 2.05Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M0500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M0500FKEK-ND
Through Hole Resistors CMF552M0500FKEK-ND
2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.05M 1% T-1 Ek E3 Vishay - 68P3279 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05M 1% T-1 Ek E3 Vishay
68P3279
Cmf-55 2.05M 1% T-1 Ek E3 Vishay 68P3279
CMF-55 2.05M 1% T-1 EK e3

CMF-55 2.05M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M0500FKEK CMF552M0500FKEK-ND 68P3279
Product Name RES 2.05M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.05M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details