Vishay Intertechnology, Inc. Metal Film Resistors - CMF552M2100DHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552M2100DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M2100DHR6
Metal Film Resistors - CMF552M2100DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552M2100DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2100DHR6-ND
Through Hole Resistors CMF552M2100DHR6-ND
2.21 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.21Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0366
Resistor,metal Film,2.21Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0366
Resistor,Metal Film,2.21MOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.21MOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2100DHR6 CMF552M2100DHR6-ND 41C0366
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.21Mohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details