Vishay Intertechnology, Inc. RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FKEB

Description
RES 2.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1/2W 1% AXIAL - CMF552M5000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 1% AXIAL
CMF552M5000FKEB
RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FKEB
RES 2.5Mohm 1/2W 1% AXIAL

RES 2.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M5000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000FKEB-ND
Through Hole Resistors CMF552M5000FKEB-ND
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552M5000FKEB CMF552M5000FKEB-ND
Product Name RES 2.5M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers