Vishay Intertechnology, Inc. Metal Film Resistors - CMF552M5500GKEK

Description
Metal Film Resistors - Through Hole CMF-55 2.55M 2% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 2.55M 2% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552M5500GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M5500GKEK
Metal Film Resistors - CMF552M5500GKEK
Metal Film Resistors - Through Hole CMF-55 2.55M 2% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 2.55M 2% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF552M5500GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5500GKEK-ND
Through Hole Resistors CMF552M5500GKEK-ND
2.55 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.55M 2% T-1 Ek E3 Vishay - 68P3452 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.55M 2% T-1 Ek E3 Vishay
68P3452
Cmf-55 2.55M 2% T-1 Ek E3 Vishay 68P3452
CMF-55 2.55M 2% T-1 EK e3

CMF-55 2.55M 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5500GKEK CMF552M5500GKEK-ND 68P3452
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.55M 2% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details