Vishay Intertechnology, Inc. Through Hole Resistors CMF552M8000GNRE

Description
2.8 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.8 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M8000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M8000GNRE-ND
Through Hole Resistors CMF552M8000GNRE-ND
2.8 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.8M OHM 1/2W 2% AXIAL - CMF552M8000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8M OHM 1/2W 2% AXIAL
CMF552M8000GNRE
RES 2.8M OHM 1/2W 2% AXIAL CMF552M8000GNRE
RES 2.8Mohm 1/2W 2% AXIAL

RES 2.8Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 2.8M 2% T-00 R36 Vishay - 68P3531 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.8M 2% T-00 R36 Vishay
68P3531
Cmf-55 2.8M 2% T-00 R36 Vishay 68P3531
CMF-55 2.8M 2% T-00 R36

CMF-55 2.8M 2% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M8000GNRE-ND CMF552M8000GNRE 68P3531
Product Name Through Hole Resistors RES 2.8M OHM 1/2W 2% AXIAL Cmf-55 2.8M 2% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details