Vishay Intertechnology, Inc. RES 2.67M OHM 1/2W 1% AXIAL CMF552M6700FKEA

Description
RES 2.67Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67M OHM 1/2W 1% AXIAL - CMF552M6700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/2W 1% AXIAL
CMF552M6700FKEA
RES 2.67M OHM 1/2W 1% AXIAL CMF552M6700FKEA
RES 2.67Mohm 1/2W 1% AXIAL

RES 2.67Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M6700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M6700FKEA-ND
Through Hole Resistors CMF552M6700FKEA-ND
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.67M 1% T-1 Ea E3 Vishay - 68P3468 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.67M 1% T-1 Ea E3 Vishay
68P3468
Cmf-55 2.67M 1% T-1 Ea E3 Vishay 68P3468
CMF-55 2.67M 1% T-1 EA e3

CMF-55 2.67M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6700FKEA CMF552M6700FKEA-ND 68P3468
Product Name RES 2.67M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.67M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details