Vishay Intertechnology, Inc. RES 2.26M OHM 1/2W 1% AXIAL CMF552M2600FKBF

Description
RES 2.26Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26M OHM 1/2W 1% AXIAL - CMF552M2600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26M OHM 1/2W 1% AXIAL
CMF552M2600FKBF
RES 2.26M OHM 1/2W 1% AXIAL CMF552M2600FKBF
RES 2.26Mohm 1/2W 1% AXIAL

RES 2.26Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2600FKBF-ND
Through Hole Resistors CMF552M2600FKBF-ND
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.26Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.26Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0388
Resistor,metal Film,2.26Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0388
Resistor,Metal Film,2.26MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.26MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2600FKBF CMF552M2600FKBF-ND 41C0388
Product Name RES 2.26M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.26Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details