Vishay Intertechnology, Inc. RES 2.37M OHM 1/2W 1% AXIAL CMF552M3700FKEK

Description
RES 2.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1/2W 1% AXIAL - CMF552M3700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/2W 1% AXIAL
CMF552M3700FKEK
RES 2.37M OHM 1/2W 1% AXIAL CMF552M3700FKEK
RES 2.37Mohm 1/2W 1% AXIAL

RES 2.37Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M3700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M3700FKEK-ND
Through Hole Resistors CMF552M3700FKEK-ND
2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552M3700FKEK CMF552M3700FKEK-ND
Product Name RES 2.37M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers