Vishay Intertechnology, Inc. RES 2.71M OHM 1/2W .1% AXIAL CMF552M7100BHEK

Description
RES 2.71Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.71Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71M OHM 1/2W .1% AXIAL - CMF552M7100BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71M OHM 1/2W .1% AXIAL
CMF552M7100BHEK
RES 2.71M OHM 1/2W .1% AXIAL CMF552M7100BHEK
RES 2.71Mohm 1/2W .1% AXIAL

RES 2.71Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M7100BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7100BHEK-ND
Through Hole Resistors CMF552M7100BHEK-ND
2.71 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.71 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552M7100BHEK CMF552M7100BHEK-ND
Product Name RES 2.71M OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.71E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers