Vishay Intertechnology, Inc. RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FKEK

Description
RES 2.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1/2W 1% AXIAL - CMF552M5000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 1% AXIAL
CMF552M5000FKEK
RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FKEK
RES 2.5Mohm 1/2W 1% AXIAL

RES 2.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M5000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000FKEK-ND
Through Hole Resistors CMF552M5000FKEK-ND
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.5M 1% T-1 Ek E3 Vishay - 68P3446 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.5M 1% T-1 Ek E3 Vishay
68P3446
Cmf-55 2.5M 1% T-1 Ek E3 Vishay 68P3446
CMF-55 2.5M 1% T-1 EK e3

CMF-55 2.5M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000FKEK CMF552M5000FKEK-ND 68P3446
Product Name RES 2.5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.5M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details