Vishay Intertechnology, Inc. Through Hole Resistors CMF552M2100FKEK

Description
2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M2100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2100FKEK-ND
Through Hole Resistors CMF552M2100FKEK-ND
2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.21M OHM 1/2W 1% AXIAL - CMF552M2100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 1/2W 1% AXIAL
CMF552M2100FKEK
RES 2.21M OHM 1/2W 1% AXIAL CMF552M2100FKEK
RES 2.21Mohm 1/2W 1% AXIAL

RES 2.21Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 2.21Mohm, 500Mw, 1%; Resistance Vishay - 65K2381 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.21Mohm, 500Mw, 1%; Resistance Vishay
65K2381
Resistor, Metal Film, 2.21Mohm, 500Mw, 1%; Resistance Vishay 65K2381
RESISTOR, METAL FILM, 2.21MOHM, 500mW, 1%; Resistance:2.21Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.21MOHM, 500mW, 1%; Resistance:2.21Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2100FKEK-ND CMF552M2100FKEK 65K2381
Product Name Through Hole Resistors RES 2.21M OHM 1/2W 1% AXIAL Resistor, Metal Film, 2.21Mohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers