Vishay Intertechnology, Inc. Through Hole Resistors CMF552M5000BHEK

Description
2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M5000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000BHEK-ND
Through Hole Resistors CMF552M5000BHEK-ND
2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M5000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M5000BHEK
Metal Film Resistors - CMF552M5000BHEK
Metal Film Resistors - Through Hole 2.5Mohm .1% 50PPM 1/4W

Metal Film Resistors - Through Hole 2.5Mohm .1% 50PPM 1/4W

Supplier's Site
Cmf-55 2.5M .1% T-2 Ek E3 Vishay - 51P2781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.5M .1% T-2 Ek E3 Vishay
51P2781
Cmf-55 2.5M .1% T-2 Ek E3 Vishay 51P2781
CMF-55 2.5M .1% T-2 EK e3

CMF-55 2.5M .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000BHEK-ND CMF552M5000BHEK 51P2781
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.5M .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers