Vishay Intertechnology, Inc. RES 2.7M OHM 1/2W 1% AXIAL CMF552M7000FKBF

Description
RES 2.7Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1/2W 1% AXIAL - CMF552M7000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/2W 1% AXIAL
CMF552M7000FKBF
RES 2.7M OHM 1/2W 1% AXIAL CMF552M7000FKBF
RES 2.7Mohm 1/2W 1% AXIAL

RES 2.7Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M7000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7000FKBF-ND
Through Hole Resistors CMF552M7000FKBF-ND
2.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay - 96B4995 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay
96B4995
Cmf55, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay 96B4995
CMF55, 2.7 MOhm, +/- 1 Percent, 100 ppm

CMF55, 2.7 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M7000FKBF CMF552M7000FKBF-ND 96B4995
Product Name RES 2.7M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 2.7 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers