Vishay Intertechnology, Inc. Through Hole Resistors CMF552M4100FKBF

Description
2.41 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.41 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M4100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4100FKBF-ND
Through Hole Resistors CMF552M4100FKBF-ND
2.41 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.41 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.41M OHM 1/2W 1% AXIAL - CMF552M4100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.41M OHM 1/2W 1% AXIAL
CMF552M4100FKBF
RES 2.41M OHM 1/2W 1% AXIAL CMF552M4100FKBF
RES 2.41Mohm 1/2W 1% AXIAL

RES 2.41Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 2.41 Mohm, +/1 Percent, 100 Ppm Vishay - 41C0419 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.41 Mohm, +/1 Percent, 100 Ppm Vishay
41C0419
Cmf55, 2.41 Mohm, +/1 Percent, 100 Ppm Vishay 41C0419
CMF55, 2.41 MOhm, +/- 1 Percent, 100 ppm

CMF55, 2.41 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4100FKBF-ND CMF552M4100FKBF 41C0419
Product Name Through Hole Resistors RES 2.41M OHM 1/2W 1% AXIAL Cmf55, 2.41 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details