Vishay Intertechnology, Inc. RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FKBF

Description
RES 2.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1/2W 1% AXIAL - CMF552M5000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 1% AXIAL
CMF552M5000FKBF
RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FKBF
RES 2.5Mohm 1/2W 1% AXIAL

RES 2.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M5000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000FKBF-ND
Through Hole Resistors CMF552M5000FKBF-ND
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.5 Mohm, +/1 Percent, 100 Ppm Vishay - 41C0480 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.5 Mohm, +/1 Percent, 100 Ppm Vishay
41C0480
Cmf55, 2.5 Mohm, +/1 Percent, 100 Ppm Vishay 41C0480
CMF55, 2.5 MOhm, +/- 1 Percent, 100 ppm

CMF55, 2.5 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000FKBF CMF552M5000FKBF-ND 41C0480
Product Name RES 2.5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 2.5 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details