Vishay Intertechnology, Inc. Through Hole Resistors CMF552M8700FKBF

Description
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M8700FKBF-ND
Through Hole Resistors CMF552M8700FKBF-ND
2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M8700FKBF
Metal Film Resistors - CMF552M8700FKBF
Metal Film Resistors - Through Hole 1/4watt 2.87Mohms 1%

Metal Film Resistors - Through Hole 1/4watt 2.87Mohms 1%

Supplier's Site
Resistor,metal Film,2.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0541
Resistor,metal Film,2.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0541
Resistor,Metal Film,2.87MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.87MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M8700FKBF-ND CMF552M8700FKBF 41C0541
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details