Vishay Intertechnology, Inc. Through Hole Resistors CMF552M7400FKRE70

Description
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M7400FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7400FKRE70-ND
Through Hole Resistors CMF552M7400FKRE70-ND
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.74M OHM 1/2W 1% AXIAL - CMF552M7400FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74M OHM 1/2W 1% AXIAL
CMF552M7400FKRE70
RES 2.74M OHM 1/2W 1% AXIAL CMF552M7400FKRE70
RES 2.74Mohm 1/2W 1% AXIAL

RES 2.74Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 2.74 Mohm, +/1 Percent, 100 Ppm Vishay - 41C0529 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.74 Mohm, +/1 Percent, 100 Ppm Vishay
41C0529
Cmf55, 2.74 Mohm, +/1 Percent, 100 Ppm Vishay 41C0529
CMF55, 2.74 MOhm, +/- 1 Percent, 100 ppm

CMF55, 2.74 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M7400FKRE70-ND CMF552M7400FKRE70 41C0529
Product Name Through Hole Resistors RES 2.74M OHM 1/2W 1% AXIAL Cmf55, 2.74 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details