Vishay Intertechnology, Inc. RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FEEK

Description
RES 2.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1/2W 1% AXIAL - CMF552M5000FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 1% AXIAL
CMF552M5000FEEK
RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FEEK
RES 2.5Mohm 1/2W 1% AXIAL

RES 2.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M5000FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000FEEK-ND
Through Hole Resistors CMF552M5000FEEK-ND
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552M5000FEEK CMF552M5000FEEK-ND
Product Name RES 2.5M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers