Vishay Intertechnology, Inc. RES 2.21M OHM 1/2W 2% AXIAL CMF552M2100GNR6

Description
RES 2.21Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.21Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21M OHM 1/2W 2% AXIAL - CMF552M2100GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21M OHM 1/2W 2% AXIAL
CMF552M2100GNR6
RES 2.21M OHM 1/2W 2% AXIAL CMF552M2100GNR6
RES 2.21Mohm 1/2W 2% AXIAL

RES 2.21Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2100GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2100GNR6-ND
Through Hole Resistors CMF552M2100GNR6-ND
2.21 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552M2100GNR6 CMF552M2100GNR6-ND
Product Name RES 2.21M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details