Vishay Intertechnology, Inc. RES 2.67M OHM 1/2W 1% AXIAL CMF552M6700FKBF

Description
RES 2.67Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67M OHM 1/2W 1% AXIAL - CMF552M6700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/2W 1% AXIAL
CMF552M6700FKBF
RES 2.67M OHM 1/2W 1% AXIAL CMF552M6700FKBF
RES 2.67Mohm 1/2W 1% AXIAL

RES 2.67Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M6700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M6700FKBF-ND
Through Hole Resistors CMF552M6700FKBF-ND
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.67Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 92B9228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.67Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
92B9228
Resistor,metal Film,2.67Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 92B9228
Resistor,Metal Film,2.67MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.67MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6700FKBF CMF552M6700FKBF-ND 92B9228
Product Name RES 2.67M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.67Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details