Vishay Intertechnology, Inc. Through Hole Resistors CMF552M4000JNBF

Description
2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M4000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4000JNBF-ND
Through Hole Resistors CMF552M4000JNBF-ND
2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552M4000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552M4000JNBF
Metal Film Resistors - CMF552M4000JNBF
Metal Film Resistors - Through Hole 1/4watt 2.4Mohms 5%

Metal Film Resistors - Through Hole 1/4watt 2.4Mohms 5%

Supplier's Site
Resistor,metal Film,24Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 41C0418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
41C0418
Resistor,metal Film,24Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 41C0418
Resistor,Metal Film,24MOhms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,24MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4000JNBF-ND CMF552M4000JNBF 41C0418
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,24Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details