Vishay Intertechnology, Inc. Through Hole Resistors CMF552M7400FKR670

Description
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M7400FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M7400FKR670-ND
Through Hole Resistors CMF552M7400FKR670-ND
2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.74M OHM 1/2W 1% AXIAL - CMF552M7400FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74M OHM 1/2W 1% AXIAL
CMF552M7400FKR670
RES 2.74M OHM 1/2W 1% AXIAL CMF552M7400FKR670
RES 2.74Mohm 1/2W 1% AXIAL

RES 2.74Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 2.74M 1% T-1 Re6 Vishay - 68P3516 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.74M 1% T-1 Re6 Vishay
68P3516
Cmf-55-70 2.74M 1% T-1 Re6 Vishay 68P3516
CMF-55-70 2.74M 1% T-1 RE6

CMF-55-70 2.74M 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M7400FKR670-ND CMF552M7400FKR670 68P3516
Product Name Through Hole Resistors RES 2.74M OHM 1/2W 1% AXIAL Cmf-55-70 2.74M 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details