Vishay Intertechnology, Inc. RES 2.67M OHM 1/2W 1% AXIAL CMF552M6700FLBF

Description
RES 2.67Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67M OHM 1/2W 1% AXIAL - CMF552M6700FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/2W 1% AXIAL
CMF552M6700FLBF
RES 2.67M OHM 1/2W 1% AXIAL CMF552M6700FLBF
RES 2.67Mohm 1/2W 1% AXIAL

RES 2.67Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M6700FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M6700FLBF-ND
Through Hole Resistors CMF552M6700FLBF-ND
2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.7Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C0504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C0504
Resistor,metal Film,26.7Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C0504
Resistor,Metal Film,26.7MOhms,250WV ,1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,26.7MOhms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M6700FLBF CMF552M6700FLBF-ND 41C0504
Product Name RES 2.67M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,26.7Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details