Vishay Intertechnology, Inc. RES 2.49M OHM 1/2W .1% AXIAL CMF552M4900BHR6

Description
RES 2.49Mohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Mohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1/2W .1% AXIAL - CMF552M4900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/2W .1% AXIAL
CMF552M4900BHR6
RES 2.49M OHM 1/2W .1% AXIAL CMF552M4900BHR6
RES 2.49Mohm 1/2W .1% AXIAL

RES 2.49Mohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M4900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M4900BHR6-ND
Through Hole Resistors CMF552M4900BHR6-ND
2.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0439
Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0439
Resistor,Metal Film,2.49MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.49MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M4900BHR6 CMF552M4900BHR6-ND 41C0439
Product Name RES 2.49M OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.49Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers