Vishay Intertechnology, Inc. RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FHEK

Description
RES 2.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5M OHM 1/2W 1% AXIAL - CMF552M5000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5M OHM 1/2W 1% AXIAL
CMF552M5000FHEK
RES 2.5M OHM 1/2W 1% AXIAL CMF552M5000FHEK
RES 2.5Mohm 1/2W 1% AXIAL

RES 2.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M5000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M5000FHEK-ND
Through Hole Resistors CMF552M5000FHEK-ND
2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.5M 1% T-2 Ek E3 Vishay - 68P3444 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.5M 1% T-2 Ek E3 Vishay
68P3444
Cmf-55 2.5M 1% T-2 Ek E3 Vishay 68P3444
CMF-55 2.5M 1% T-2 EK e3

CMF-55 2.5M 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M5000FHEK CMF552M5000FHEK-ND 68P3444
Product Name RES 2.5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.5M 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details