Vishay Intertechnology, Inc. RES 2.26M OHM 1/2W 1% AXIAL CMF552M2600FKEB

Description
RES 2.26Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26M OHM 1/2W 1% AXIAL - CMF552M2600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26M OHM 1/2W 1% AXIAL
CMF552M2600FKEB
RES 2.26M OHM 1/2W 1% AXIAL CMF552M2600FKEB
RES 2.26Mohm 1/2W 1% AXIAL

RES 2.26Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M2600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M2600FKEB-ND
Through Hole Resistors CMF552M2600FKEB-ND
2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.26 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.26M 1% T-1 Eb E3 Vishay - 68P3362 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.26M 1% T-1 Eb E3 Vishay
68P3362
Cmf-55 2.26M 1% T-1 Eb E3 Vishay 68P3362
CMF-55 2.26M 1% T-1 EB e3

CMF-55 2.26M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M2600FKEB CMF552M2600FKEB-ND 68P3362
Product Name RES 2.26M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.26M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers